TE Connectivity Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity R10L-E1X2-V185

Description
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 67F1091 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
67F1091
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 67F1091
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10L-E1X2-V185
General Purpose Relays R10L-E1X2-V185
General Purpose Relays RELAY DRY CIR

General Purpose Relays RELAY DRY CIR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 67F1091 R10L-E1X2-V185
Product Name Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Features Latching
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Power Relays - 1-1415545-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details