Power Relay; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:120V; Relay Terminals:Through Hole; Contact Voltage VDC:24VDC RoHS Compliant: Yes
POWER RELAY, 3PDT, COIL VOLTAGE: 24 VDC, 3 AMP, THROUGH HOLE MOUNT, CONTACT VOLTAGE: 120 VAC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays RELAY DRY CIR
| Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 94F805 | 12172147 | R10-T2P3-V700 |
| Product Name | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | Relay/Socket | General Purpose Relays |
| Features | Latching | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts |