RELAY GEN PURPOSE DPDT 7.5A 24V
R10-R2W2-V700=R10
General Purpose Relays DPDT 7.5A 24VDC GEN PURPOSE RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R10-R2W2-V700 | 02C6568 | R10-R2W2-V700 |
| Product Name | Relays - Power Relays, Over 2 Amps | R10-R2W2-V700=R10 Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) |