RELAY GEN PURPOSE 6PDT 3A 24V
R10-R2P6-V430=R10
General Purpose Relays 6PDT 3A 24VDC 430Ohm GEN PURPOSE RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R10-R2P6-V430 | 08H3884 | R10-R2P6-V430 |
| Product Name | Relays - Power Relays, Over 2 Amps | R10-R2P6-V430=R10 Potter&brumfield Te Connectivity | General Purpose Relays |
| Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | |
| Mounting | Through Hole |