General Purpose Relay 6PDT (6 Form C) 12VDC Coil Through Hole
R10-E7X6-J1.0K=R10
R10-E7X6-J1.0K=R10
General Purpose Relays 6PDT 5A 45VDC 1KOhm GEN PURPOSE RELAY
RELAY GEN PURPOSE 6PDT 5A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | R10-E7X6-J1.0K-ND | 08H3874 | R10-E7X6-J1.0K | R10-E7X6-J1.0K |
| Product Name | Power Relays, Over 2 Amps | R10-E7X6-J1.0K=R10 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Greater than Four Poles |