General Purpose Relay DPDT (2 Form C) Socketable
RELAY GEN PURPOSE DPDT 2A 24V
General Purpose Relays DPDT 2A 24VDC 700Ohm GEN PURPOSE RELAY
R10-E6Z2-V700=R10
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R10-E6Z2-V700-ND | R10-E6Z2-V700 | R10-E6Z2-V700 | 48M8145 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | R10-E6Z2-V700=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |