TE Connectivity Power Relays, Over 2 Amps R10-E6X2-V700

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2949-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2949-ND
Power Relays, Over 2 Amps PB2949-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E6X2-V700
Relays - Power Relays, Over 2 Amps R10-E6X2-V700
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
R10-E6X2-V700
General Purpose Relays R10-E6X2-V700
General Purpose Relays DPDT 5A 24VDC 700Ohm GEN PURPOSE RELAY

General Purpose Relays DPDT 5A 24VDC 700Ohm GEN PURPOSE RELAY

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 33F1627 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
33F1627
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 33F1627
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
R10-E6X2-V700=R10 Rohs Compliant Potter&brumfield Te Connectivity - 48M8143 - Newark, An Avnet Company
Chicago, IL, United States
R10-E6X2-V700=R10 Rohs Compliant Potter&brumfield Te Connectivity
48M8143
R10-E6X2-V700=R10 Rohs Compliant Potter&brumfield Te Connectivity 48M8143
R10-E6X2-V700=R10 ROHS COMPLIANT: YES

R10-E6X2-V700=R10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB2949-ND R10-E6X2-V700 R10-E6X2-V700 33F1627 48M8143
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity R10-E6X2-V700=R10 Rohs Compliant Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
400A/500A Latching DC contactor - CHDC-D400/500SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Safety Relays - 56.O 69.1211 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details