General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
R10-E6X2-V185=R10
RELAY GEN PURPOSE DPDT 5A 12V
General Purpose Relays DPDT 5A 12VDC 185Ohm GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2948-ND | 48M8142 | R10-E6X2-V185 | R10-E6X2-V185 |
| Product Name | Power Relays, Over 2 Amps | R10-E6X2-V185=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |