General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
R10-E3L2-115V=R10
General Purpose Relays DPDT 7.5A 115VAC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 7.5A 115V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | R10-E3L2-115V-ND | 48M8140 | R10-E3L2-115V | R10-E3L2-115V |
| Product Name | Power Relays, Over 2 Amps | R10-E3L2-115V=R10 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) |