General Purpose Relay 6PDT (6 Form C) Through Hole
General Purpose Relays 6PDT 2A 24VDC 430Ohm GEN PURPOSE RELAY
R10-E2Z6-V430=R10
RELAY GEN PURPOSE 6PDT 2A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB2946-ND | R10-E2Z6-V430 | 24C7890 | R10-E2Z6-V430 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | R10-E2Z6-V430=R10 Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Greater than Four Poles | |||
| Throw | Double Throw |