General Purpose Relay 4PDT (4 Form C) Through Hole
RELAY GEN PURPOSE 4PDT 2A 24V
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 4PDT 2A 24VDC 700Ohm GEN PURPOSE RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2945-ND | R10-E2Z4-V700 | 45F143 | R10-E2Z4-V700 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) |