General Purpose Relay 4PDT (4 Form C) Through Hole
General Purpose Relays 4PDT 2A 115VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE 4PDT 2A 115V
R10-E2Z4-V15.0K=R10
R10-E2Z4-V15.0K=R10
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2944-ND | R10-E2Z4-V15.0K | R10-E2Z4-V15.0K | 94C2737 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | R10-E2Z4-V15.0K=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw |