General Purpose Relays DPDT 2A 45VDC 1KOhm GEN PURPOSE RELAY
R10-E2Z2-J1.0K=R10
R10-E2Z2-J1.0K=R10
RELAY GEN PURPOSE DPDT 2A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | R10-E2Z2-J1.0K | 48M8135 | R10-E2Z2-J1.0K |
| Product Name | General Purpose Relays | R10-E2Z2-J1.0K=R10 Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General |