TE Connectivity Power Relays, Over 2 Amps R10-E2Y4-V185

Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2942-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2942-ND
Power Relays, Over 2 Amps PB2942-ND
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole

General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 17M1813 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
17M1813
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 17M1813
RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
R10-E2Y4-V185=R10 Potter&brumfield Te Connectivity - 35AC3845 - Newark, An Avnet Company
Chicago, IL, United States
R10-E2Y4-V185=R10 Potter&brumfield Te Connectivity
35AC3845
R10-E2Y4-V185=R10 Potter&brumfield Te Connectivity 35AC3845
R10-E2Y4-V185=R10

R10-E2Y4-V185=R10

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
R10-E2Y4-V185
General Purpose Relays R10-E2Y4-V185
General Purpose Relays 3 AMP 12VDC 4PDT

General Purpose Relays 3 AMP 12VDC 4PDT

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E2Y4-V185
Relays - Power Relays, Over 2 Amps R10-E2Y4-V185
RELAY GEN PURPOSE 4PDT 3A 12V

RELAY GEN PURPOSE 4PDT 3A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB2942-ND 17M1813 35AC3845 R10-E2Y4-V185 R10-E2Y4-V185
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity R10-E2Y4-V185=R10 Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.1271C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details