General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE 4PDT 3A 24V
R10-E2Y4-S1.8K=R10
R10-E2Y4-S1.8K=R10
General Purpose Relays 4PDT 2A 24VDC GEN PURPOSE RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2941-ND | R10-E2Y4-S1.8K | 08H3836 | R10-E2Y4-S1.8K |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | R10-E2Y4-S1.8K=R10 Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Four Pole (4P) |