General Purpose Relay 4PDT (4 Form C) 115VAC Coil Through Hole
General Purpose Relays 4PDT 115VAC 3A
R10-E2Y4-115V=R10 ROHS COMPLIANT: NO
R10-E2Y4-115V=R10
RELAY GEN PURPOSE 4PDT 3A 115V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2940-ND | R10-E2Y4-115V | 03H3670 | R10-E2Y4-115V |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | R10-E2Y4-115V=R10 Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Four Pole (4P) |