General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relays RELAY
R10-E2Y2-V700=R10
POWER RELAY, DPDT, 24VDC, 2A, R10 SERIES, THROUGH HOLE, NON LATCHING, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 3A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2305-ND | R10-E2Y2-V700 | 48M8132 | 20783789 | R10-E2Y2-V700 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | R10-E2Y2-V700=R10 Potter&brumfield Te Connectivity | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |