General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
POWER RELAY, DPDT, 12VDC, 3A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Contact Material:SilverRoHS Compliant: Yes
General Purpose Relays DPDT 2A 12VDC 185Ohm GEN PURPOSE RELAY
POWER RELAY, DPDT, 12VDC, 3A, PC BOARD, PRODUCT RANGE: R10 SERIES, RELAY MOUNTING: SOCKET, COIL TYPE: DC MONOSTABLE, CONTACT VOLTAGE VAC: 120VAC, CONTACT MATERIAL: SILVER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 3A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | R10-E2Y2-V185-ND | 45F138 | R10-E2Y2-V185 | 20783785 | R10-E2Y2-V185 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 12Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Socket or Plug-in Style; Socket | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |