General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relays DPDT 2A 24VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 3A 24V
R10-E2Y2-S3.2K=R10
R10-E2Y2-S3.2K=R10 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2938-ND | R10-E2Y2-S3.2K | R10-E2Y2-S3.2K | 74C1127 | 79AH6313 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | R10-E2Y2-S3.2K=R10 Potter&brumfield Te Connectivity | R10-E2Y2-S3.2K=R10 Rohs Compliant Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |