General Purpose Relays 4PDT 5A 12VDC 185Ohm GEN PURPOSE RELAY
RELAY GEN PURPOSE 4PDT 5A 12V
RELAY, 4PDT, 120VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | R10-E2X4-V185 | R10-E2X4-V185 | 17M1810 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |