General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 5A 24V
R10-E2X2-V700=R10 ROHS COMPLIANT: YES
General Purpose Industrial Relay
General Purpose Relays DPDT PC MNT 700 OHMS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB452-ND | R10-E2X2-V700 | 48M8127 | 70199131 | R10-E2X2-V700 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | R10-E2X2-V700=R10 Rohs Compliant Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;PCB Mnt | General Purpose Relays |
| Relay Type | General | General | General | ||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) |