General Purpose Relays DPDT 5A 12VDC PC pins
RELAY GEN PURPOSE DPDT 5A 12V
R10-E2X2-S800=R10
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | R10-E2X2-S800 | R10-E2X2-S800 | 08H3824 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | R10-E2X2-S800=R10 Potter&brumfield Te Connectivity |
| Relay Type | General |