General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
POWER RELAY, DPDT, 24VDC, 5A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Coil Resistance:3.2kohmRo
R10-E2X2-S3.2K=R10
RELAY GEN PURPOSE DPDT 5A 24V
General Purpose Relays DPDT 5A 24VDC GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2933-ND | 08H3823 | 45AJ7573 | R10-E2X2-S3.2K | R10-E2X2-S3.2K |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 24Vdc, 5A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity | R10-E2X2-S3.2K=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Socket or Plug-in Style; Socket | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |