TE Connectivity Power Relays, Over 2 Amps R10-E2W4-S1.8K

Description
R10-E2W4-S1.8K=RELAY ,7.5A,4C,AGC
Request a Quote
Description
R10-E2W4-S1.8K=RELAY ,7.5A,4C,AGC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R10 series is a signal relay with 1 through 8 form C (CO) contacts, designed for applications such as coin changers, audio equipment, and traffic controls. It offers various contact materials including AgCdO for ratings up to 7.5 A at 120 VAC and 28 VDC, and supports terminal mounting styles including PCB with 0.064" clearance and 1.25" seated height. Coil operating voltages range from 3 to 115 VDC and 6 to 115 VAC, with coil power ratings from 150 mW to 900 mW depending on configuration. The relay meets UL 508 and CSA LR15734 approvals. Mechanical endurance is 10 million operations for most types, except W-type, which is rated for 1 million operations.

Datasheet Summary
Powered by GS/AI

The R10 series is a signal relay with 1 through 8 form C (CO) contacts, designed for applications such as coin changers, audio equipment, and traffic controls. It offers various contact materials including AgCdO for ratings up to 7.5 A at 120 VAC and 28 VDC, and supports terminal mounting styles including PCB with 0.064" clearance and 1.25" seated height. Coil operating voltages range from 3 to 115 VDC and 6 to 115 VAC, with coil power ratings from 150 mW to 900 mW depending on configuration. The relay meets UL 508 and CSA LR15734 approvals. Mechanical endurance is 10 million operations for most types, except W-type, which is rated for 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 41-R10-E2W4-S1.8K-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-R10-E2W4-S1.8K-ND
Power Relays, Over 2 Amps 41-R10-E2W4-S1.8K-ND
R10-E2W4-S1.8K=RELAY ,7.5A,4C,AGC

R10-E2W4-S1.8K=RELAY,7.5A,4C,AGC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 41-R10-E2W4-S1.8K-ND
Product Name Power Relays, Over 2 Amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Type 20.24 - Modular step relay 16A - 202490120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details