TE Connectivity Power Relays, Over 2 Amps R10-E2P4-V700

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1953-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1953-ND
Power Relays, Over 2 Amps PB1953-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity - 90F1099 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity
90F1099
Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity 90F1099
POWER RELAY, 4PDT, 24VDC, 3A, PC BOARD; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Carry Current:3A RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 3A, PC BOARD; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E2P4-V700
General Purpose Relays R10-E2P4-V700
General Purpose Relays 3 AMP 24VDC 4PDT

General Purpose Relays 3 AMP 24VDC 4PDT

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E2P4-V700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E2P4-V700
Relays - Power Relays, Over 2 Amps R10-E2P4-V700
RELAY GEN PURPOSE 4PDT 3A 24V

RELAY GEN PURPOSE 4PDT 3A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1953-ND 90F1099 R10-E2P4-V700 R10-E2P4-V700
Product Name Power Relays, Over 2 Amps Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data