General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE 4PDT 3A 12V
POWER RELAY, 4PDT, 12VDC, 3A, PC BOARD; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Carry Current:3A RoHS Compliant: Yes
General Purpose Relays 4PDT 3A 12VDC 185Ohm GEN PURPOSE RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2930-ND | R10-E2P4-V185 | 90F1098 | R10-E2P4-V185 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, 4Pdt, 12Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |