TE Connectivity Power Relays, Over 2 Amps R10-E2L2-115V

Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - R10-E2L2-115V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
R10-E2L2-115V-ND
Power Relays, Over 2 Amps R10-E2L2-115V-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole

Buy Now Datasheet
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 97C5153 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
97C5153
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 97C5153
Power Relay; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:AC Monostable; Contact Voltage VAC:120VAC; Relay Terminals:Through Hole; Depth:24.13mm RoHS Compliant: No

Power Relay; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:AC Monostable; Contact Voltage VAC:120VAC; Relay Terminals:Through Hole; Depth:24.13mm RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E2L2-115V
General Purpose Relays R10-E2L2-115V
General Purpose Relays DPDT 7.5A 115VAC GEN PURPOSE RELAY

General Purpose Relays DPDT 7.5A 115VAC GEN PURPOSE RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E2L2-115V
Relays - Power Relays, Over 2 Amps R10-E2L2-115V
RELAY GEN PURPOSE DPDT 7.5A 115V

RELAY GEN PURPOSE DPDT 7.5A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R10-E2L2-115V-ND 97C5153 R10-E2L2-115V R10-E2L2-115V
Product Name Power Relays, Over 2 Amps Power Relay; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style; Socket Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 2042-3074 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 20.21 - Modular step relays 16A - 202181200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relay - 700-CFM310EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details