General Purpose Relay 6PDT (6 Form C) Socketable
General Purpose Relays 2 AMP 24VDC 6FORM C 6PDT 6C/O
RELAY GEN PURPOSE 6PDT 2A 12V
R10-E1Z6-V90=R10
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2981-ND | R10-E1Z6-V90 | R10-E1Z6-V90 | 08H3817 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | R10-E1Z6-V90=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Greater than Four Poles | |||
| Throw | Double Throw |