General Purpose Relay 6PDT (6 Form C) Socketable
General Purpose Relays 6PDT 2A 115VDC 9KOhm GEN PURPOSE RELAY
RELAY, 6PDT, 120VAC, 28VDC, 3A; Contact Configuration:6PDT; Coil Voltage:115VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 6PDT 2A 115V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | PB2927-ND | R10-E1Z6-V9.0K | 62F3075 | R10-E1Z6-V9.0K |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, 6Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Greater than Four Poles | |||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) | -67 to 167 F (-55 to 75 C) |