General Purpose Relay 6PDT (6 Form C) Socketable
General Purpose Relays 6PDT 2Amp Multiconta
RELAY GEN PURPOSE 6PDT 2A 24V
RELAY, 6PDT, 120VAC, 28VDC, 3A; Contact Configuration:6PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
R10-E1Z6-V430=R10
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB775-ND | R10-E1Z6-V430 | R10-E1Z6-V430 | 45F130 | 48M8115 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | Relay, 6Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | R10-E1Z6-V430=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Greater than Four Poles | ||||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -67 to 167 F (-55 to 75 C) |