General Purpose Relay 6PDT (6 Form C) Socketable
RELAY GEN PURPOSE 6PDT 2A 48V
General Purpose Relays 6PDT2A 48VDC 1.5KOhm GEN PURPOSE RELAY
R10-E1Z6-V1.5K=R10
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1553-ND | R10-E1Z6-V1.5K | R10-E1Z6-V1.5K | 48M8114 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | R10-E1Z6-V1.5K=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Greater than Four Poles | |||
| Throw | Double Throw | |||
| Operating Temp | -67 to 167 F (-55 to 75 C) |