General Purpose Relay 4PDT (4 Form C) Socketable
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No
RELAY GEN PURPOSE 4PDT 2A 48V
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg2A;
General Purpose Relays 4PDT2A 48VDC 2.5KOhm GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2925-ND | 62F3071 | R10-E1Z4-V2.5K | 70198761 | R10-E1Z4-V2.5K |
| Product Name | Signal Relays, Up to 2 Amps | Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg2A;Ctrl-V48DC;Stud;Plug-in/Solder;Pwr-Rtg2.2W | General Purpose Relays |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) |