General Purpose Relay 4PDT (4 Form C) Socketable
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 2A 12V
General Purpose Relays 4PDT 2A 12VDC 185Ohm GENPURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1552-ND | 17M1807 | R10-E1Z4-V185 | R10-E1Z4-V185 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) |