General Purpose Relay 4PDT (4 Form C) Socketable
RELAY GENERAL PURPOSE 4PDT 2A
General Purpose Relays 2 AMP175VDC 4PDT
POWER RELAY, 4PDT, 18VDC, 3A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:-; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Quick Connect; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Coil Resistance:1kohmRoHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2304-ND | R10-E1Z4-J1.0K | R10-E1Z4-J1.0K | 45F135 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Power Relay, 4Pdt, 18Vdc, 3A, Plug In; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Quick Connect | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) |