General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relays 4PDT 2A 115VAC 9KOhm GENPURPOSE RELAY
RELAY GEN PURPOSE 4PDT 2A 115V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB2924-ND | R10-E1Z4-115V | R10-E1Z4-115V |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw |