TE Connectivity Signal Relays, Up to 2 Amps R10-E1Z2-V700

Description
General Purpose Relay DPDT (2 Form C) Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB1551-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1551-ND
Signal Relays, Up to 2 Amps PB1551-ND
General Purpose Relay DPDT (2 Form C) Socketable

General Purpose Relay DPDT (2 Form C) Socketable

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - R10-E1Z2-V700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
R10-E1Z2-V700
Relays - Signal Relays, Up to 2 Amps R10-E1Z2-V700
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity - 18M9312 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
18M9312
Relay, Dpdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity 18M9312
RELAY, DPDT, 120VAC, 28VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1Z2-V700
General Purpose Relays R10-E1Z2-V700
General Purpose Relays DPDT 2A 24VDC 700Ohm GENPURPOSE RELAY

General Purpose Relays DPDT 2A 24VDC 700Ohm GENPURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Solid State Relays High Voltage Relays Electromechanical Relays
Product Number PB1551-ND R10-E1Z2-V700 18M9312 R10-E1Z2-V700
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -67 to 167 F (-55 to 75 C)
Unlock Full Specs
to access all available technical data