General Purpose Relay DPDT (2 Form C) Socketable
R10-E1Z2-V2.5K=R10
R10-E1Z2-V2.5K=R10
RELAY GEN PURPOSE DPDT 2A 48V
General Purpose Relays DPDT 2A 48VDC GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2923-ND | 08H3815 | R10-E1Z2-V2.5K | R10-E1Z2-V2.5K |
| Product Name | Signal Relays, Up to 2 Amps | R10-E1Z2-V2.5K=R10 Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |