General Purpose Relay DPDT (2 Form C) Socketable
RELAY, DPDT, 120VAC, 28VDC, 3A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays INDUSTRIAL RELAY R-10 SERIES DPDT 2A
RELAY GEN PURPOSE DPDT 2A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1550-ND | 17M1806 | R10-E1Z2-V185 | R10-E1Z2-V185 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Dpdt, 120Vac, 28Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) |