General Purpose Relay DPDT (2 Form C) Socketable
General Purpose Relays DPDT 2A 12VDC 800Ohm GENPURPOSE RELAY
RELAY GEN PURPOSE DPDT 2A 12V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1919-ND | R10-E1Z2-S800 | R10-E1Z2-S800 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -67 to 167 F (-55 to 75 C) | -67 to 167 F (-55 to 75 C) |