General Purpose Relay DPDT (2 Form C) Socketable
General Purpose Relays DPDT 2A 5VDC 140Ohm GEN PURPOSE RELAY
RELAY GENERAL PURPOSE DPDT 2A 5V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | R10-E1Z2-S140-ND | R10-E1Z2-S140 | R10-E1Z2-S140 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |