TE Connectivity Relays - Power Relays, Over 2 Amps R10-E1Y6-V90

Description
Win Source Part Number: 1349914-R10-E1Y6-V90 Category: Relays - Power Relays, Over 2 Amps Series: R10 Termination Style: Plug In Package: Bulk Contact Form: 6PDT (6 Form C) Contact Material: Silver (Ag) Standard Package: 50 Coil Resistance: 90 Ohms Coil Current: 133 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3 A Switching Voltage: 120VAC, 30VDC - Max Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC REACH Status: REACH Affected HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: R10-E1
Request a Quote Datasheet
Description
Win Source Part Number: 1349914-R10-E1Y6-V90 Category: Relays - Power Relays, Over 2 Amps Series: R10 Termination Style: Plug In Package: Bulk Contact Form: 6PDT (6 Form C) Contact Material: Silver (Ag) Standard Package: 50 Coil Resistance: 90 Ohms Coil Current: 133 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3 A Switching Voltage: 120VAC, 30VDC - Max Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC REACH Status: REACH Affected HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: R10-E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1349914-R10-E1Y6-V90 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1349914-R10-E1Y6-V90
Relays - Power Relays, Over 2 Amps 1349914-R10-E1Y6-V90
Win Source Part Number: 1349914-R10-E1Y6-V90 Category: Relays - Power Relays, Over 2 Amps Series: R10 Termination Style: Plug In Package: Bulk Contact Form: 6PDT (6 Form C) Contact Material: Silver (Ag) Standard Package: 50 Coil Resistance: 90 Ohms Coil Current: 133 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3 A Switching Voltage: 120VAC, 30VDC - Max Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC REACH Status: REACH Affected HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: R10-E1

Win Source Part Number: 1349914-R10-E1Y6-V90
Category: Relays - Power Relays, Over 2 Amps
Series: R10
Termination Style: Plug In
Package: Bulk
Contact Form: 6PDT (6 Form C)
Contact Material: Silver (Ag)
Standard Package: 50
Coil Resistance: 90 Ohms
Coil Current: 133 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 3 A
Switching Voltage: 120VAC, 30VDC - Max
Mounting Type: Socketable
Temperature Range - Operating: -55°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: R10-E1

Buy Now Datasheet
Relay, 6Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 45F113 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 6Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
45F113
Relay, 6Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 45F113
RELAY, 6PDT, 120VAC, 28VDC, 2A; Contact Configuration:6PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 6PDT, 120VAC, 28VDC, 2A; Contact Configuration:6PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1Y6-V90
General Purpose Relays R10-E1Y6-V90
General Purpose Relays 6PDT 2A 12VDC 90Ohm GEN PURPOSE RELAY

General Purpose Relays 6PDT 2A 12VDC 90Ohm GEN PURPOSE RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E1Y6-V90
Relays - Power Relays, Over 2 Amps R10-E1Y6-V90
RELAY GEN PURPOSE 6PDT 3A 12V

RELAY GEN PURPOSE 6PDT 3A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1349914-R10-E1Y6-V90 45F113 R10-E1Y6-V90 R10-E1Y6-V90
Product Name Relays - Power Relays, Over 2 Amps Relay, 6Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 90 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Features Latching
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data