General Purpose Relay 6PDT (6 Form C) 115VDC Coil Socketable
General Purpose Relays 6PDT 2A 115VDC 9KOhm GEN PURPOSE RELAY
R10-E1Y6-V9.0K=R10
RELAY GEN PURPOSE 6PDT 3A 115V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2921-ND | R10-E1Y6-V9.0K | 48M8105 | R10-E1Y6-V9.0K |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | R10-E1Y6-V9.0K=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Greater than Four Poles |