General Purpose Relay 6PDT (6 Form C) 24VDC Coil Socketable
General Purpose Relays 6PDT 2A 24VDC 430Ohm GENPURPOSE RELAY
RELAY, 6PDT, 120VAC, 28VDC, 2A; Contact Configuration:6PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relay, 3 A Rated Current, 24 VDC Rated Voltage
RELAY GEN PURPOSE 6PDT 3A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1912-ND | R10-E1Y6-V430 | 18M9311 | 70198671 | R10-E1Y6-V430 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 6Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;6PDT;Cur-Rtg 2A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;22 Pin | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Greater than Four Poles | Greater than Four Poles | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 167 F (-55 to 75 C) |