General Purpose Relay 6PDT (6 Form C) 48VDC Coil Socketable
RELAY, 6PDT, 120VAC, 28VDC, 2A; Contact Configuration:6PDT; Coil Voltage:48VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 6PDT 3A 48V
General Purpose Relays 6PDT2A 48VDC 1.5KOhm GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1548-ND | 17M1805 | R10-E1Y6-V1.5K | R10-E1Y6-V1.5K |
| Product Name | Power Relays, Over 2 Amps | Relay, 6Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Greater than Four Poles | |||
| Throw | Double Throw | Double Throw | Double Throw |