TE Connectivity Power Relays R10-E1Y4-V700

Description
TE Connectivity R10-E1Y4-V700
Request a Quote Datasheet
Description
TE Connectivity R10-E1Y4-V700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7830454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7830454
Power Relays 7830454
TE Connectivity R10-E1Y4-V700

TE Connectivity R10-E1Y4-V700

Supplier's Site
Power Relays, Over 2 Amps - PB122-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB122-ND
Power Relays, Over 2 Amps PB122-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1Y4-V700
General Purpose Relays R10-E1Y4-V700
General Purpose Relays 4PDT PLG-N 700 OHMS

General Purpose Relays 4PDT PLG-N 700 OHMS

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 45F110 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
45F110
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 45F110
RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1Y4-V700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1Y4-V700
Relays - Power Relays, Over 2 Amps R10-E1Y4-V700
RELAY GEN PURPOSE 4PDT 3A 24V

RELAY GEN PURPOSE 4PDT 3A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 2A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;16 Pin - 70199124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 2A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;16 Pin
70199124
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 2A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;16 Pin 70199124
General Purpose Industrial Relay The contact material is fine silver The coil resistance of the material is 700 Ohms.

General Purpose Industrial Relay

  • The contact material is fine silver
    The coil resistance of the material is 700 Ohms.
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 7830454 PB122-ND R10-E1Y4-V700 45F110 R10-E1Y4-V700 70199124
Product Name Power Relays Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 2A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;16 Pin
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS UL, CSA, RoHS; RoHS
Operating Temp -49 F (-45 C) -67 to 167 F (-55 to 75 C)
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Unlock Full Specs
to access all available technical data