General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
R10-E1Y4-JJ2.5K=R10 ROHS COMPLIANT: YES
RELAY GEN PURPOSE 4PDT 3A 12V
General Purpose Relays 4PDT 2A 70VDC GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2919-ND | 48M8097 | R10-E1Y4-JJ2.5K | R10-E1Y4-JJ2.5K |
| Product Name | Power Relays, Over 2 Amps | R10-E1Y4-Jj2.5K=R10 Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |