TE Connectivity Power Relays, Over 2 Amps R10-E1Y4-J10.0K

Description
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - R10E1Y4J10.0KBULK-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
R10E1Y4J10.0KBULK-ND
Power Relays, Over 2 Amps R10E1Y4J10.0KBULK-ND
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 62F3066 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
62F3066
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 62F3066
RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1Y4-J10.0K
General Purpose Relays R10-E1Y4-J10.0K
General Purpose Relays 4PDT2A 140VDC 10KOhm GEN PURPOSE RELAY

General Purpose Relays 4PDT2A 140VDC 10KOhm GEN PURPOSE RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1Y4-J10.0K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1Y4-J10.0K
Relays - Power Relays, Over 2 Amps R10-E1Y4-J10.0K
RELAY GEN PURPOSE 4PDT 3A 48V

RELAY GEN PURPOSE 4PDT 3A 48V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R10E1Y4J10.0KBULK-ND 62F3066 R10-E1Y4-J10.0K R10-E1Y4-J10.0K
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details