General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 3A 12V
General Purpose Relays 4PDT 2A 45VDC 1KOhm GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2916-ND | 94Y5346 | R10-E1Y4-J1.0K | R10-E1Y4-J1.0K |
| Product Name | Power Relays, Over 2 Amps | R10-E1Y4-J1.0K=R10 Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) |