General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
2A, SPDT Contact Form, Multicontact AC⁄DC Relay
General Purpose Relays DPDT PLG-N 185 OHMS
RELAY GEN PURPOSE DPDT 3A 12V
RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB117-ND | 70199187 | R10-E1Y2-V185 | R10-E1Y2-V185 | 18M9310 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 2A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;10 Pin | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 167 F (-55 to 75 C) | ? to 221 F (? to 105 C) |