General Purpose Relay DPDT (2 Form C) 6VDC Coil Socketable
R10-E1Y2-S200=R10
R10-E1Y2-S200=R10
RELAY GEN PURPOSE DPDT 3A 6V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2915-ND | 89C1728 | R10-E1Y2-S200 |
| Product Name | Power Relays, Over 2 Amps | R10-E1Y2-S200=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) |